Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF5040AIDG4
REF5040AIDG4
Discontinued
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.1% 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
REF5040AIDG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF5040AIDG4 Specification
Specification
Part No
REF5040AIDG4
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
4.096V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.1%
Temperature Coefficient
8ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVpp/V
Noise - 10Hz to 10kHz
-
Voltage - Input
4.296V ~ 18V
Current - Supply
1.2mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF5040AIDG4 Related Parts
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF5040AIDG4 Compare Parts
REF5040AIDG4 vs REF6250IDGKR
REF5040AIDG4 vs REF6245IDGKT
REF5040AIDG4 vs REF6245IDGKR
REF5040AIDG4 vs REF6241IDGKT
REF5040AIDG4 vs REF6241IDGKR
REF5040AIDG4 vs REF6233IDGKT
REF5040AIDG4 vs REF6233IDGKR
REF5040AIDG4 vs REF6230IDGKT
REF5040AIDG4 vs REF6230IDGKR
REF5040AIDG4 vs REF6225IDGKT
REF5040AIDG4 vs REF6225IDGKR
REF5040AIDG4 vs REF6150IDGKT
REF5040AIDG4 vs REF6150IDGKR
REF5040AIDG4 vs REF6145IDGKT
REF5040AIDG4 vs REF6145IDGKR
REF5040AIDG4 vs REF6141IDGKT
REF5040AIDG4 vs REF6141IDGKR
REF5040AIDG4 vs REF6133IDGKT
REF5040AIDG4 vs REF6133IDGKR
REF5040AIDG4 vs REF6130IDGKT
REF5040AIDG4 vs REF6130IDGKR
REF5040AIDG4 vs REF6125IDGKT
REF5040AIDG4 vs REF6125IDGKR
REF5040AIDG4 vs REF6050IDGKT
REF5040AIDG4 vs REF6050IDGKR
REF5040AIDG4 vs REF6045IDGKT
REF5040AIDG4 vs REF6045IDGKR
REF5040AIDG4 vs REF6041IDGKT
REF5040AIDG4 vs REF6041IDGKR
REF5040AIDG4 vs REF6033IDGKT
REF5040AIDG4 vs REF6033IDGKR
REF5040AIDG4 vs REF6030IDGKT
REF5040AIDG4 vs REF6030IDGKR
REF5040AIDG4 vs REF6025IDGKT
REF5040AIDG4 vs REF6025IDGKR
REF5040AIDG4 vs REF5050MDREP
REF5040AIDG4 vs REF5050IDRG4
REF5040AIDG4 vs REF5050IDR
REF5040AIDG4 vs REF5050IDGKT
REF5040AIDG4 vs REF5050IDGKR
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci