RS2102XN
RS2102XN
Active
Description:  IC SWITCH SPDT X 2 4OHM 10MSOP
Manufacturer:  Runic Technology
Datasheet:   RS2102XN Datasheet
History Price: $0.49000
In Stock: 20000
RS2102XN vs RS2103XH
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
2
1
On-State Resistance (Max)
4Ohm
1Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm (Typ)
40mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
29ns (Typ), 17ns (Typ)
50ns (Typ), 15ns (Typ)
-3db Bandwidth
120MHz
30MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
15pF
80pF
Current - Leakage (IS(off)) (Max)
1μA
1μA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
10-MSOP
SOT-23-6