RS2102XN
RS2102XN
Active
Description:  IC SWITCH SPDT X 2 4OHM 10MSOP
Manufacturer:  Runic Technology
Datasheet:   RS2102XN Datasheet
History Price: $0.49000
In Stock: 20000
RS2102XN Specification
Specification
Part No
RS2102XN
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
2
On-State Resistance (Max)
4Ohm
Channel-to-Channel Matching (ΔRon)
100mOhm (Typ)
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
29ns (Typ), 17ns (Typ)
-3db Bandwidth
120MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
15pF
Current - Leakage (IS(off)) (Max)
1μA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
RS2102XN PDF Datasheet
RS2102XN Related Parts
RS2057XC6
RS2057XC6
Runic Technology
IC SWITCH SPDT X 1 8OHM SC70-6
RS2058XN
RS2058XN
Runic Technology
IC SWITCH SPDT X 2 8OHM 10MSOP
RS2101XC6
RS2101XC6
Runic Technology
IC SWITCH SPDT X 1 4OHM SC70-6
RS2103XH
RS2103XH
Runic Technology
IC SWITCH SPDT X 1 1OHM SOT23-6
RS2105XN
RS2105XN
Runic Technology
IC SWITCH SPDT X 2 1OHM 10MSOP
RS2117YN
RS2117YN
Runic Technology
IC SWITCH SPDT X 2 7OHM 10MSOP
RS2166XF5
RS2166XF5
Runic Technology
IC SWITCH SPST X 1 8OHM SOT23-5
RS2251XTSS16
RS2251XTSS16
Runic Technology
IC SWITCH SP8T X 1 58OHM 16TSSOP
RS2252XTSS16
RS2252XTSS16
Runic Technology
IC SWITCH SP4T X 2 65OHM 16TSSOP
RS2253XTSS16
RS2253XTSS16
Runic Technology
IC SWITCH SPDT X 3 65OHM 16TSSOP
RS2254XQ
RS2254XQ
Runic Technology
IC SWITCH SPST X 4 30OHM 14TSSOP
RS2255XN
RS2255XN
Runic Technology
IC SWITCH SP4T X 1 30OHM 10MSOP
RS2102XN Compare Parts
  • RS2102XN vs RS2266XM
  • RS2102XN vs RS2259XTSS16
  • RS2102XN vs RS2259BXTSS16
  • RS2102XN vs RS2255XN
  • RS2102XN vs RS2254XQ
  • RS2102XN vs RS2253XTSS16
  • RS2102XN vs RS2252XTSS16
  • RS2102XN vs RS2251XTSS16
  • RS2102XN vs RS2166XF5
  • RS2102XN vs RS2117YN
  • RS2102XN vs RS2105XN
  • RS2102XN vs RS2103XH
  • RS2102XN vs RS2101XC6
  • RS2102XN vs RS2058XN
  • RS2102XN vs RS2057XC6
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.