Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Runic Technology RS8559XP
RS8559XP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:
Runic Technology
Datasheet:
RS8559XP Datasheet
History Price: $1.91000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RS8559XP vs RS8522XK
Part No
RS8559XP
RS8522XK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Runic Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.5V/μs
0.17V/μs
Gain Bandwidth Product
4.3 MHz
350 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 μV
1.5 μV
Current - Supply
650μA (x4 Channels)
60μA (x2 Channels)
Current - Output / Channel
48 mA
25 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC