☰
RS8522XK
RS8522XK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS8522XK Datasheet
History Price: $1.15000
In Stock: 5040
RS8522XK Specification
Specification
Part No
RS8522XK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.17V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 μV
Current - Supply
60μA (x2 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RS8522XK PDF Datasheet
RS8522XK Related Parts
RS8031XF
RS8031XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8032XK
RS8032XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8034XQ
RS8034XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8051XF
RS8051XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8052XK
RS8052XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8054XP
RS8054XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8411BXF
RS8411BXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8412XK
RS8412XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8414XP
RS8414XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS8452XK
RS8452XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS8521XF
RS8521XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS8524XQ
RS8524XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS8522XK Compare Parts
  • RS8522XK vs RS8752XK
  • RS8522XK vs RS8751XF
  • RS8522XK vs RS8564XQ
  • RS8522XK vs RS8562XK
  • RS8522XK vs RS8561XF
  • RS8522XK vs RS8559XP
  • RS8522XK vs RS8558XK
  • RS8522XK vs RS8557XF
  • RS8522XK vs RS8554XP
  • RS8522XK vs RS8552XK
  • RS8522XK vs RS8551XF
  • RS8522XK vs RS8524XQ
  • RS8522XK vs RS8521XF
  • RS8522XK vs RS8452XK
  • RS8522XK vs RS8414XP
  • RS8522XK vs RS8412XK
  • RS8522XK vs RS8411BXF
  • RS8522XK vs RS8054XP
  • RS8522XK vs RS8052XK
  • RS8522XK vs RS8051XF
  • RS8522XK vs RS8034XQ
  • RS8522XK vs RS8032XK
  • RS8522XK vs RS8031XF
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied