☰
RT7238BGQUF
RT7238BGQUF
Obsolete
Description:  IC REG BUCK 3.35V 8A 10UQFN
Manufacturer:  Richtek
Datasheet:   RT7238BGQUF Datasheet
History Price: Obsolete
In Stock: 40800
RT7238BGQUF vs RT7247ALGSP
Manufacturer
Series
ACOT
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
4.5V
Voltage - Input (Max)
23V
18V
Voltage - Output (Min/Fixed)
3.35V
0.8V
Voltage - Output (Max)
-
15V
Current - Output
8A
2A
Frequency - Switching
500kHz
340kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-PowerUFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-UQFN (3x3)
8-SOP-EP