Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT7238BGQUF
RT7238BGQUF
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 3.35V 8A 10UQFN
Manufacturer:
Richtek
Datasheet:
RT7238BGQUF Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT7238BGQUF Specification
Specification
Part No
RT7238BGQUF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
23V
Voltage - Output (Min/Fixed)
3.35V
Voltage - Output (Max)
-
Current - Output
8A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-PowerUFQFN
Supplier Device Package
10-UQFN (3x3)
RT7238BGQUF PDF Datasheet
RT7238BGQUF Datasheet
Click and Download: RT7238BGQUF Datasheet
RT7238BGQUF Related Parts
RT7231GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7231GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7232GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7232GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7233GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7234GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7235GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7235GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7236GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7236GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7237AHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7237BHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7238BGQUF Compare Parts
RT7238BGQUF vs RT7298BHGQW
RT7238BGQUF vs RT7298AHGQW
RT7238BGQUF vs RT7297CHZSP
RT7238BGQUF vs RT7297BHZSP
RT7238BGQUF vs RT7297AHZSP
RT7238BGQUF vs RT7296FGJ8F
RT7238BGQUF vs RT7296EGJ8F
RT7238BGQUF vs RT7296DGJ8F
RT7238BGQUF vs RT7296CGJ8F
RT7238BGQUF vs RT7296BGJ8F
RT7238BGQUF vs RT7296AGJ8F
RT7238BGQUF vs RT7295CGJ6F
RT7238BGQUF vs RT7295AGJ6F
RT7238BGQUF vs RT7294CGJ6F
RT7238BGQUF vs RT7294AGJ6F
RT7238BGQUF vs RT7291BGQUF
RT7238BGQUF vs RT7291AGQUF
RT7238BGQUF vs RT7285CGJ6
RT7238BGQUF vs RT7285AGJ6
RT7238BGQUF vs RT7281GSP
RT7238BGQUF vs RT7280GQW
RT7238BGQUF vs RT7280GCP
RT7238BGQUF vs RT7279GQW
RT7238BGQUF vs RT7279GCP
RT7238BGQUF vs RT7278GSP
RT7238BGQUF vs RT7277GSP
RT7238BGQUF vs RT7276GQW
RT7238BGQUF vs RT7276GCP
RT7238BGQUF vs RT7275GQW
RT7238BGQUF vs RT7275GCP
RT7238BGQUF vs RT7274GSP
RT7238BGQUF vs RT7273GQW
RT7238BGQUF vs RT7272BGSP
RT7238BGQUF vs RT7272AGSP
RT7238BGQUF vs RT7270HZSP
RT7238BGQUF vs RT7266ZSP
RT7238BGQUF vs RT7264EZSP
RT7238BGQUF vs RT7264EZQW
RT7238BGQUF vs RT7264AZSP
RT7238BGQUF vs RT7264AZQW
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.