☰
RT8008GB
RT8008GB
Active
Description:  IC REG BUCK ADJ 600MA SOT23-5
Manufacturer:  Richtek
Datasheet:   RT8008GB Datasheet
History Price: $0.80000
In Stock: 30320
RT8008GB vs RT8293ALGSP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
5.5V
23V
Voltage - Output (Min/Fixed)
0.6V
0.8V
Voltage - Output (Max)
5.5V
20V
Current - Output
600mA
3A
Frequency - Switching
1.5MHz
340kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-SOP-EP