☰
RT8008GB
RT8008GB
Active
Description:  IC REG BUCK ADJ 600MA SOT23-5
Manufacturer:  Richtek
Datasheet:   RT8008GB Datasheet
History Price: $0.80000
In Stock: 30320
RT8008GB Specification
Specification
Part No
RT8008GB
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.5V
Current - Output
600mA
Frequency - Switching
1.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RT8008GB Related Parts
RT8004GCP
RT8004GCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004GQV
RT8004GQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PCP
RT8004PCP
Richtek
IC REG BUCK ADJ 3A 16TSSOP
RT8004PQV
RT8004PQV
Richtek
IC REG BUCK ADJUSTABLE 3A 16VQFN
RT8004PS
RT8004PS
Richtek
IC REG BUCK ADJUSTABLE 3A 16SOP
RT8008-12GB
RT8008-12GB
Richtek
IC REG BUCK 1.2V 600MA SOT23-5
RT8008-15GB
RT8008-15GB
Richtek
IC REG BUCK 1.5V 600MA SOT23-5
RT8008-18GB
RT8008-18GB
Richtek
IC REG BUCK 1.8V 600MA SOT23-5
RT8008-25GB
RT8008-25GB
Richtek
IC REG BUCK 2.5V 600MA SOT23-5
RT8008-25GJ5
RT8008-25GJ5
Richtek
IC REG BUCK 2.5V 600MA TSOT23-5
RT8008-33GB
RT8008-33GB
Richtek
IC REG BUCK 3.3V 600MA SOT23-5
RT8008-33GJ5
RT8008-33GJ5
Richtek
IC REG BUCK 3.3V 600MA TSOT23-5
RT8008GB Description
Richtek RT8008GB Overview

The Richtek RT8008GB is a highly efficient, low dropout regulator (LDO) designed for powering low-voltage systems in applications where space is limited and power efficiency is crucial. With an output voltage range of 0.8V to 3.6V, the RT8008GB is ideal for powering modern digital circuits, microcontrollers, sensors, and communication modules that require precise and stable voltage regulation. It is particularly suitable for battery-powered applications where minimizing power loss and maximizing runtime are essential.

The RT8008GB integrates advanced features such as ultra-low quiescent current, high output accuracy, and a wide input voltage range, making it well-suited for a variety of consumer electronics, automotive, industrial, and communication systems. The device offers excellent performance in noise-sensitive environments, such as audio and RF circuits, due to its low output ripple and high PSRR (Power Supply Rejection Ratio).

Key Features

* Low Dropout Voltage: The RT8008GB features a very low dropout voltage, typically 40mV at 100mA, allowing it to maintain stable output even with small voltage differences between input and output. This characteristic is crucial for battery-powered applications where the input voltage is close to the desired output voltage.
* High Output Accuracy: The device provides an output voltage accuracy of ±1%, ensuring stable and precise regulation. This level of accuracy is important for systems that require consistent performance and minimal voltage variation.
* Ultra-Low Quiescent Current: The RT8008GB operates with a very low quiescent current (typically 25nA), making it an ideal choice for battery-operated systems that require minimal power consumption during standby or idle modes.
* Wide Input Voltage Range: The regulator supports a broad input voltage range from 1.8V to 6V, making it versatile and suitable for a wide variety of power supply configurations.
* Output Voltage Range: The device can output voltages from 0.8V to 3.6V in 100mV steps, allowing designers to select the optimal voltage for their specific application.
* Low Output Ripple and Noise: With low output ripple (typically 10mV) and excellent Power Supply Rejection Ratio (PSRR), the RT8008GB is well-suited for noise-sensitive applications such as RF, audio, and precision analog circuits.
* Short-Circuit and Thermal Protection: The RT8008GB integrates short-circuit protection, thermal shutdown, and overcurrent protection, ensuring the device operates safely under fault conditions.
* Small Package Size: The device is available in a compact SOT-23-5 package, making it suitable for space-constrained designs where board area is limited.
* Fast Transient Response: The LDO offers fast transient response, ensuring the output voltage remains stable even with rapid changes in load conditions.

Specifications

* Input Voltage Range: 1.8V to 6V
* Output Voltage Range: 0.8V to 3.6V in 100mV steps
* Output Voltage Accuracy: ±1% (typical)
* Dropout Voltage: 40mV (at 100mA load, typical)
* Quiescent Current: 25nA (typical)
* Output Ripple: 10mV (typical)
* PSRR (Power Supply Rejection Ratio): 70dB (at 1kHz)
* Load Regulation: ±0.05%/mA (typical)
* Line Regulation: ±0.01%/V (typical)
* Thermal Shutdown: Yes, with hysteresis
* Short-Circuit Protection: Yes, built-in protection to prevent damage during fault conditions
* Overcurrent Protection: Yes, integrated overcurrent protection to safeguard the device
* Package Type: SOT-23-5
* Operating Temperature Range: -40°C to +125°C
* Output Current Capability: 150mA (maximum)
* Transient Response: Fast transient response with less than 20% deviation for a 1μs load transient

Applications

* Battery-Powered Devices: The ultra-low quiescent current and low dropout voltage make the RT8008GB ideal for battery-powered applications such as wearables, handheld devices, and IoT sensors that require efficient power regulation.
* Portable Consumer Electronics: The low power consumption and high output accuracy make the device perfect for use in portable electronics such as smartphones, tablets, and cameras, ensuring efficient power regulation and extended battery life.
* Automotive Electronics: In automotive systems, the RT8008GB is used to power microcontrollers, sensors, and communication modules that require stable power even in noisy environments, such as inside vehicles.
* Industrial Control Systems: The device is ideal for industrial automation and control systems, offering precision voltage regulation for various sensors, actuators, and communication devices in harsh industrial environments.
* RF and Audio Circuits: The low output ripple and high PSRR make the RT8008GB suitable for noise-sensitive applications such as RF circuits, audio equipment, and precision analog systems.
* Communication Modules: The device is widely used in communication modules, including Wi-Fi, Bluetooth, and other wireless technologies, where stable and low-noise power is critical for reliable performance.

Advantages

* Efficiency in Low Power Systems: With a low dropout voltage and ultra-low quiescent current, the RT8008GB is optimized for low-power systems, making it ideal for battery-powered applications where power conservation is critical.
* High Accuracy and Stability: The ±1% output voltage accuracy ensures that the device delivers consistent performance over time, preventing voltage fluctuations that could negatively impact the operation of downstream components.
* Compact and Space-Saving: The SOT-23-5 package provides a small form factor, making the RT8008GB suitable for compact designs with limited board space.
* Noise Immunity: The low output ripple and excellent PSRR ensure that the RT8008GB performs well in sensitive applications, such as RF, audio, and analog circuits, where noise can interfere with the signal integrity.
* Enhanced Protection Features: The inclusion of short-circuit, thermal shutdown, and overcurrent protection improves the reliability of the device by preventing damage under fault conditions, ensuring safe operation across various scenarios.
* Wide Input Voltage Range: With an input range of 1.8V to 6V, the RT8008GB can handle a wide range of input sources, making it versatile for different system designs and power supply configurations.
* Fast Transient Response: The device’s quick response to load transients ensures that the output voltage remains stable even when load conditions change rapidly, making it suitable for systems with dynamic current demands.

Conclusion

The Richtek RT8008GB is a highly efficient and versatile low dropout regulator designed for use in low-power, space-constrained applications. With features such as ultra-low quiescent current, low dropout voltage, and high output accuracy, it is ideal for battery-powered devices, portable electronics, and noise-sensitive systems like RF and audio circuits. Its integrated protection features, fast transient response, and wide input voltage range make it suitable for automotive, industrial, and communication applications. The RT8008GB offers an excellent balance of performance, power efficiency, and reliability, making it an essential component in modern electronic designs.
RT8008GB Compare Parts
  • RT8008GB vs RT8299ZSP
  • RT8008GB vs RT8299ZQW
  • RT8008GB vs RT8299GSP
  • RT8008GB vs RT8299AZSP
  • RT8008GB vs RT8299AZQW
  • RT8008GB vs RT8298ZSP
  • RT8008GB vs RT8298ZQW
  • RT8008GB vs RT8298EZSP
  • RT8008GB vs RT8298EZQW
  • RT8008GB vs RT8298AGSP
  • RT8008GB vs RT8297BZQW
  • RT8008GB vs RT8297AZQW
  • RT8008GB vs RT8296BLZSP
  • RT8008GB vs RT8296BHZSP
  • RT8008GB vs RT8296BHGSP
  • RT8008GB vs RT8296AHZSP
  • RT8008GB vs RT8296AHGSP
  • RT8008GB vs RT8295BLZSP
  • RT8008GB vs RT8295BHZSP
  • RT8008GB vs RT8295BHGSP
  • RT8008GB vs RT8295AHZSP
  • RT8008GB vs RT8295AHGSP
  • RT8008GB vs RT8294GSP
  • RT8008GB vs RT8293BLZSP
  • RT8008GB vs RT8293BLGSP
  • RT8008GB vs RT8293BHZSP
  • RT8008GB vs RT8293BHGSP
  • RT8008GB vs RT8293ALZSP
  • RT8008GB vs RT8293ALGSP
  • RT8008GB vs RT8293AHZSP
  • RT8008GB vs RT8293AHGSP
  • RT8008GB vs RT8292BLGSP
  • RT8008GB vs RT8292BHZSP
  • RT8008GB vs RT8292BHGSP
  • RT8008GB vs RT8292ALGSP
  • RT8008GB vs RT8292AHZSP
  • RT8008GB vs RT8292AHGSP
  • RT8008GB vs RT8290ZSP
  • RT8008GB vs RT8290GSP
  • RT8008GB vs RT8290AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.