☰
RTC-72423B
RTC-72423B
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SOP
Manufacturer:  Epson Electronics
Datasheet:   RTC-72423B Datasheet
History Price: Obsolete
In Stock: 7360
RTC-72423B vs RTC-8564NB:BB ROHS
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Leap Year
Alarm
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
I2C
Voltage - Supply
4.5V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
5μA ~ 10μA @ 2V ~ 5V
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.311", 7.90mm Width)
22-LFDFN
Supplier Device Package
24-SOP
22-SON (6.3x4.8)