☰
RTC-72423B
RTC-72423B
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SOP
Manufacturer:  Epson Electronics
Datasheet:   RTC-72423B Datasheet
History Price: Obsolete
In Stock: 7360
RTC-72423B Specification
Specification
Part No
RTC-72423B
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
5μA ~ 10μA @ 2V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.311", 7.90mm Width)
Supplier Device Package
24-SOP
RTC-72423B PDF Datasheet
RTC-72423B Related Parts
RTC-4543SA:A0
RTC-4543SA:A0
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SA:A0 ROHS
RTC-4543SA:A0 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SB:A
RTC-4543SB:A
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4543SB:B3 ROHS
RTC-4543SB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4574JE:B ROHS
RTC-4574JE:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574JE:B3 ROHS
RTC-4574JE:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574NB:B ROHS
RTC-4574NB:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-4574NB:B3 ROHS
RTC-4574NB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-62421A
RTC-62421A
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421A:ROHS
RTC-62421A:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B
RTC-62421B
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B:ROHS
RTC-62421B:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-72423B Compare Parts
  • RTC-72423B vs RTC-8564NB:BB ROHS
  • RTC-72423B vs RTC-8564NB:B3 ROHS
  • RTC-72423B vs RTC-8564JE:ROHS
  • RTC-72423B vs RTC-8564JE:BB ROHS
  • RTC-72423B vs RTC-8564JE:B3:ROHS
  • RTC-72423B vs RTC-8564JE:B0 ROHS
  • RTC-72423B vs RTC-8564JE:3
  • RTC-72423B vs RTC-8564JE0:ROHS
  • RTC-72423B vs RTC-7301SF:B3 ROHS
  • RTC-72423B vs RTC-7301SF:B0 ROHS
  • RTC-72423B vs RTC-7301SF:B ROHS
  • RTC-72423B vs RTC-7301DG:B ROHS
  • RTC-72423B vs RTC-72423B:ROHS
  • RTC-72423B vs RTC-72423B:3
  • RTC-72423B vs RTC-72423B:PURE SN
  • RTC-72423B vs RTC-72423B3:PURE SN
  • RTC-72423B vs RTC-72423B3:ROHS
  • RTC-72423B vs RTC-72423B0:PURE SN
  • RTC-72423B vs RTC-72423A:3:ROHS
  • RTC-72423B vs RTC-72423A:3
  • RTC-72423B vs RTC-72423A:2
  • RTC-72423B vs RTC-72423A:ROHS
  • RTC-72423B vs RTC-72423A:PURE SN
  • RTC-72423B vs RTC-72423A3:PURE SN
  • RTC-72423B vs RTC-72423A0:ROHS
  • RTC-72423B vs RTC-72423A0:PURE SN
  • RTC-72423B vs RTC-72423A
  • RTC-72423B vs RTC-72421B:ROHS
  • RTC-72423B vs RTC-72421B:PURE SN
  • RTC-72423B vs RTC-72421B
  • RTC-72423B vs RTC-72421A:ROHS
  • RTC-72423B vs RTC-72421A:PURE SN
  • RTC-72423B vs RTC-72421A
  • RTC-72423B vs RTC-63421B
  • RTC-72423B vs RTC-62421B:ROHS
  • RTC-72423B vs RTC-62421B
  • RTC-72423B vs RTC-62421A:ROHS
  • RTC-72423B vs RTC-62421A
  • RTC-72423B vs RTC-4574NB:B3 ROHS
  • RTC-72423B vs RTC-4574NB:B ROHS
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.