S-80945CNPF-G9FTFG
S-80945CNPF-G9FTFG
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SNT-4A
Manufacturer:  ABLIC Inc
History Price: Obsolete
In Stock: 49380
S-80945CNPF-G9FTFG vs S-80959CLPF-G7VTFU
Manufacturer
Series
S-809xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
4.5V
5.9V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
20ms Minimum
18ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
4-SMD, Flat Leads
Supplier Device Package
SNT-4A
SNT-4A