S-80945CNPF-G9FTFG
S-80945CNPF-G9FTFG
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SNT-4A
Manufacturer:  ABLIC Inc
History Price: Obsolete
In Stock: 49380
S-80945CNPF-G9FTFG Specification
Specification
Part No
S-80945CNPF-G9FTFG
Category
PMIC - Supervisors
Manufacturer
ABLIC Inc
Series
S-809xxC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
4.5V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
4-SMD, Flat Leads
Supplier Device Package
SNT-4A
S-80945CNPF-G9FTFG PDF Datasheet
S-80945CNPF-G9FTFG Related Parts
S-80122ALMC-JAHT2G
S-80122ALMC-JAHT2G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-80122ALMC-JAHT2U
S-80122ALMC-JAHT2U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-80122ALPF-JAHTFG
S-80122ALPF-JAHTFG
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-80122ALPF-JAHTFU
S-80122ALPF-JAHTFU
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-80122ANMC-JCHT2G
S-80122ANMC-JCHT2G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-80122ANMC-JCHT2U
S-80122ANMC-JCHT2U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-80122ANPF-JCHTFG
S-80122ANPF-JCHTFG
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-80122ANPF-JCHTFU
S-80122ANPF-JCHTFU
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-80122BLMC-JEHT2G
S-80122BLMC-JEHT2G
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-80122BLMC-JEHT2U
S-80122BLMC-JEHT2U
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SOT23-5
S-80122BLPF-JEHTFG
S-80122BLPF-JEHTFG
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-80122BLPF-JEHTFU
S-80122BLPF-JEHTFU
ABLIC Inc
IC SUPERVISOR 1 CHANNEL SNT-4A
S-80945CNPF-G9FTFG Compare Parts
  • S-80945CNPF-G9FTFG vs S-8249AAP-M6T1U
  • S-80945CNPF-G9FTFG vs S-80960CNPF-G9WTFU
  • S-80945CNPF-G9FTFG vs S-80960CNPF-G9WTFG
  • S-80945CNPF-G9FTFG vs S-80960CNNB-G9WT2U
  • S-80945CNPF-G9FTFG vs S-80960CNNB-G9WT2G
  • S-80945CNPF-G9FTFG vs S-80960CNMC-G9WT2U
  • S-80945CNPF-G9FTFG vs S-80960CNMC-G9WT2G
  • S-80945CNPF-G9FTFG vs S-80960CLPF-G7WTFU
  • S-80945CNPF-G9FTFG vs S-80960CLPF-G7WTFG
  • S-80945CNPF-G9FTFG vs S-80960CLNB-G7WT2U
  • S-80945CNPF-G9FTFG vs S-80960CLNB-G7WT2G
  • S-80945CNPF-G9FTFG vs S-80960CLMC-G7WT2U
  • S-80945CNPF-G9FTFG vs S-80960CLMC-G7WT2G
  • S-80945CNPF-G9FTFG vs S-80959CNPF-G9VTFU
  • S-80945CNPF-G9FTFG vs S-80959CNPF-G9VTFG
  • S-80945CNPF-G9FTFG vs S-80959CNNB-G9VT2U
  • S-80945CNPF-G9FTFG vs S-80959CNNB-G9VT2G
  • S-80945CNPF-G9FTFG vs S-80959CNMC-G9VT2U
  • S-80945CNPF-G9FTFG vs S-80959CNMC-G9VT2G
  • S-80945CNPF-G9FTFG vs S-80959CLPF-G7VTFU
  • S-80945CNPF-G9FTFG vs S-80959CLPF-G7VTFG
  • S-80945CNPF-G9FTFG vs S-80959CLNB-G7VT2U
  • S-80945CNPF-G9FTFG vs S-80959CLNB-G7VT2G
  • S-80945CNPF-G9FTFG vs S-80959CLMC-G7VT2U
  • S-80945CNPF-G9FTFG vs S-80959CLMC-G7VT2G
  • S-80945CNPF-G9FTFG vs S-80958CNPF-G9UTFU
  • S-80945CNPF-G9FTFG vs S-80958CNPF-G9UTFG
  • S-80945CNPF-G9FTFG vs S-80958CNNB-G9UT2U
  • S-80945CNPF-G9FTFG vs S-80958CNNB-G9UT2G
  • S-80945CNPF-G9FTFG vs S-80958CNMC-G9UT2U
  • S-80945CNPF-G9FTFG vs S-80958CNMC-G9UT2G
  • S-80945CNPF-G9FTFG vs S-80958CLPF-G7UTFU
  • S-80945CNPF-G9FTFG vs S-80958CLPF-G7UTFG
  • S-80945CNPF-G9FTFG vs S-80958CLNB-G7UT2U
  • S-80945CNPF-G9FTFG vs S-80958CLNB-G7UT2G
  • S-80945CNPF-G9FTFG vs S-80958CLMC-G7UT2U
  • S-80945CNPF-G9FTFG vs S-80958CLMC-G7UT2G
  • S-80945CNPF-G9FTFG vs S-80957CNPF-G9TTFU
  • S-80945CNPF-G9FTFG vs S-80957CNPF-G9TTFG
  • S-80945CNPF-G9FTFG vs S-80957CNNB-G9TT2U
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.