S912ZVML64F3WKHR
S912ZVML64F3WKHR
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $7.61998
In Stock: 2500
S912ZVML64F3WKHR vs S912XD128F2VAAR
Series
S12 MagniV
HCS12X
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Core Processor
S12Z
HCS12X
Core Size
16-Bit
16-Bit
Speed
50MHz
80MHz
Connectivity
CANbus, LINbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
DMA, POR, PWM, WDT
LVD, POR, PWM, WDT
Number of I/O
31
59
Program Memory Size
64KB (64K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
2K x 8
RAM Size
4K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 40V
2.35V ~ 5.5V
Data Converters
A/D 9x12b
A/D 8x10b, 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
80-QFP
Supplier Device Package
64-HLQFP (10x10)
80-QFP (14x14)