S912ZVML64F3WKHR
S912ZVML64F3WKHR
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $7.61998
In Stock: 2500
S912ZVML64F3WKHR Specification
Specification
Part No
S912ZVML64F3WKHR
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
S12 MagniV
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S12Z
Core Size
16-Bit
Speed
50MHz
Connectivity
CANbus, LINbus, SCI, SPI
Peripherals
DMA, POR, PWM, WDT
Number of I/O
31
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 40V
Data Converters
A/D 9x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP Exposed Pad
Supplier Device Package
64-HLQFP (10x10)
S912ZVML64F3WKHR PDF Datasheet
S912ZVML64F3WKHR Related Parts
S912B32E4CFUE8
S912B32E4CFUE8
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4CFUE8
S912B32E4CFUE8
Freescale Semiconductor
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4CFUE8R
S912B32E4CFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4MFUE8R
S912B32E4MFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912B32E4VFUE8R
S912B32E4VFUE8R
NXP Semiconductors
IC MCU 16BIT 32KB FLASH 80QFP
S912D60CE1VPVER528
S912D60CE1VPVER528
NXP Semiconductors
S912D60CE - 16 BIT MICROCONTROLL
S912DG128H4VPVER
S912DG128H4VPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12AE0CPVE
S912DG12AE0CPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12AH4CPVE
S912DG12AH4CPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12CE1VPVE
S912DG12CE1VPVE
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DG12CE1VPVER
S912DG12CE1VPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912DT12PE2MPVER
S912DT12PE2MPVER
NXP Semiconductors
IC MCU 16BIT 128KB FLASH 112LQFP
S912ZVML64F3WKHR Compare Parts
  • S912ZVML64F3WKHR vs S912ZVML64F3VKH
  • S912ZVML64F3WKHR vs S912ZVML64F3MKHR
  • S912ZVML64F3WKHR vs S912ZVML64F3MKH
  • S912ZVML64F3WKHR vs S912ZVML64F2WKHR
  • S912ZVML64F3WKHR vs S912ZVML64F2WKH
  • S912ZVML64F3WKHR vs S912ZVML64F2VKH
  • S912ZVML64F3WKHR vs S912ZVML64F2MKHR
  • S912ZVML64F3WKHR vs S912ZVML64F2MKH
  • S912ZVML64F3WKHR vs S912ZVML64F1WKHR
  • S912ZVML64F3WKHR vs S912ZVML64F1WKH557
  • S912ZVML64F3WKHR vs S912ZVML64F1WKH
  • S912ZVML64F3WKHR vs S912ZVML64F1VKH
  • S912ZVML64F3WKHR vs S912ZVML64F1MKHR
  • S912ZVML64F3WKHR vs S912ZVML64F1MKH557
  • S912ZVML64F3WKHR vs S912ZVML64F1MKH
  • S912ZVML64F3WKHR vs S912ZVML32F3WKHR
  • S912ZVML64F3WKHR vs S912ZVML32F3WKH
  • S912ZVML64F3WKHR vs S912ZVML32F3VKHR
  • S912ZVML64F3WKHR vs S912ZVML32F3VKH
  • S912ZVML64F3WKHR vs S912ZVML32F3MKHR
  • S912ZVML64F3WKHR vs S912ZVML32F3MKH
  • S912ZVML64F3WKHR vs S912ZVML32F2WKH
  • S912ZVML64F3WKHR vs S912ZVML32F2VKH
  • S912ZVML64F3WKHR vs S912ZVML32F2MKH
  • S912ZVML64F3WKHR vs S912ZVML32F1WKHR
  • S912ZVML64F3WKHR vs S912ZVML32F1WKH557
  • S912ZVML64F3WKHR vs S912ZVML32F1WKH
  • S912ZVML64F3WKHR vs S912ZVML32F1WKH
  • S912ZVML64F3WKHR vs S912ZVML32F1WKH
  • S912ZVML64F3WKHR vs S912ZVML32F1VKH
  • S912ZVML64F3WKHR vs S912ZVML32F1MKHR
  • S912ZVML64F3WKHR vs S912ZVML32F1MKH
  • S912ZVML64F3WKHR vs S912ZVML31F1WKHR
  • S912ZVML64F3WKHR vs S912ZVML31F1WKH
  • S912ZVML64F3WKHR vs S912ZVML31F1WKFR
  • S912ZVML64F3WKHR vs S912ZVML31F1WKF
  • S912ZVML64F3WKHR vs S912ZVML31F1VKF
  • S912ZVML64F3WKHR vs S912ZVML31F1MKHR
  • S912ZVML64F3WKHR vs S912ZVML31F1MKH
  • S912ZVML64F3WKHR vs S912ZVML31F1MKFR
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Beata Kwiatkowska
    Poland
    5 stars
    2026-05-29 20:41
    All according to the description. Thank you. Russia morduje Ukraińców
    Adam Torres
    United States
    5 stars
    2026-05-29 16:59
    Excellent products, great service
    Kamil Nowakowski
    Poland
    5 stars
    2026-05-28 13:03
    Very long delivery time.
    Martín
    Spain
    5 stars
    2026-05-27 18:34
    The article came all right thanks
    Hugo Leroy
    France
    5 stars
    2026-05-27 17:23
    Product conforms to the order.
    Clara Fontaine
    France
    5 stars
    2026-05-27 17:06
    Order received very quickly, I recommend the seller, even if I never contacted him