Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors S912ZVML64F3WKHR
S912ZVML64F3WKHR
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
S912ZVML64F3WKHR Datasheet
History Price: $7.61998
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S912ZVML64F3WKHR vs S912XEP768W1MAGR
Part No
S912ZVML64F3WKHR
S912XEP768W1MAGR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
S12 MagniV
HCS12X
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Core Processor
S12Z
HCS12X
Core Size
16-Bit
16-Bit
Speed
50MHz
50MHz
Connectivity
CANbus, LINbus, SCI, SPI
CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals
DMA, POR, PWM, WDT
LVD, POR, PWM, WDT
Number of I/O
31
119
Program Memory Size
64KB (64K x 8)
768KB (768K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
4K x 8
RAM Size
4K x 8
48K x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 40V
1.72V ~ 5.5V
Data Converters
A/D 9x12b
A/D 24x12b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
144-LQFP
Supplier Device Package
64-HLQFP (10x10)
144-LQFP (20x20)