S912ZVML64F3WKHR
S912ZVML64F3WKHR
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $7.61998
In Stock: 2500
S912ZVML64F3WKHR vs S912XET256J1CALR
Series
S12 MagniV
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Core Processor
S12Z
-
Core Size
16-Bit
-
Speed
50MHz
-
Connectivity
CANbus, LINbus, SCI, SPI
-
Peripherals
DMA, POR, PWM, WDT
-
Number of I/O
31
-
Program Memory Size
64KB (64K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
512 x 8
-
RAM Size
4K x 8
-
Voltage - Supply (Vcc/Vdd)
3.5V ~ 40V
-
Data Converters
A/D 9x12b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-LQFP Exposed Pad
-
Supplier Device Package
64-HLQFP (10x10)
-