Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ onsemi SA3229-E1-T
SA3229-E1-T
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
IC DSP AUDIOLOGY 25SIP
Manufacturer:
onsemi
Datasheet:
SA3229-E1-T Datasheet
History Price: $30.79000
In Stock: 13140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SA3229-E1-T vs SA3229-E1
Part No
SA3229-E1-T
SA3229-E1
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Audio
Audio
Interface
I2C, SDA
I2C, SDA
Clock Rate
375MHz
4.218MHz
Non-Volatile Memory
-
-
On-Chip RAM
-
-
Voltage - I/O
-
-
Voltage - Core
-
-
Operating Temperature
0 ℃ ~ 40 ℃ (TA)
0 ℃ ~ 40 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SMD Module
25-SMD Module
Supplier Device Package
25-SIP
25-SIP