☰
SA3229-E1
SA3229-E1
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR
Manufacturer:  onsemi
Datasheet:   SA3229-E1 Datasheet
History Price: Obsolete
In Stock: 46240
SA3229-E1 Specification
Specification
Part No
SA3229-E1
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Interface
I2C, SDA
Clock Rate
4.218MHz
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
-
Operating Temperature
0 ℃ ~ 40 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-SMD Module
Supplier Device Package
25-SIP
SA3229-E1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much