SC121ULTRT
SC121ULTRT
Not For New Designs
Description:  IC REG BST ADJ/3.3V 900MA 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC121ULTRT Datasheet
History Price: $0.70200
In Stock: 25600
SC121ULTRT vs SC196AMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
2.7V
Voltage - Input (Max)
4.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V (3.3V)
1V, 1.05V, 1.2V, 1.8V
Voltage - Output (Max)
5V
-
Current - Output
900mA (Switch)
1.5A
Frequency - Switching
1.2MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (1.5x2)
10-MLP (3x3)