SC121ULTRT
SC121ULTRT
Not For New Designs
Description:  IC REG BST ADJ/3.3V 900MA 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC121ULTRT Datasheet
History Price: $0.70200
In Stock: 25600
SC121ULTRT Specification
Specification
Part No
SC121ULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable (Fixed)
Number of Outputs
1
Voltage - Input (Min)
0.7V
Voltage - Input (Max)
4.5V
Voltage - Output (Min/Fixed)
1.8V (3.3V)
Voltage - Output (Max)
5V
Current - Output
900mA (Switch)
Frequency - Switching
1.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (1.5x2)
SC121ULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC185EULTRT
SC185EULTRT
Semtech Corporation
IC REG BUCK 1.2V 4A 16MLPQ
SC121ULTRT Compare Parts
  • SC121ULTRT vs SC197ULTRT
  • SC121ULTRT vs SC196AMLTRT
  • SC121ULTRT vs SC195ULTRT
  • SC121ULTRT vs SC194BMLTRT
  • SC121ULTRT vs SC194AMLTRT
  • SC121ULTRT vs SC192IMLTRT
  • SC121ULTRT vs SC191AWLTRT
  • SC121ULTRT vs SC190CIMLTRT
  • SC121ULTRT vs SC190BIMLTRT
  • SC121ULTRT vs SC189ZULTRT
  • SC121ULTRT vs SC189ZSKTRT
  • SC121ULTRT vs SC189YSKTRT
  • SC121ULTRT vs SC189VSKTRT
  • SC121ULTRT vs SC189TULTRT
  • SC121ULTRT vs SC189NULTRT
  • SC121ULTRT vs SC189LULTRT
  • SC121ULTRT vs SC189LSKTRT
  • SC121ULTRT vs SC189HULTRT
  • SC121ULTRT vs SC189HSKTRT
  • SC121ULTRT vs SC189FULTRT
  • SC121ULTRT vs SC189EULTRT
  • SC121ULTRT vs SC189CULTRT
  • SC121ULTRT vs SC189CSKTRT
  • SC121ULTRT vs SC189BULTRT
  • SC121ULTRT vs SC189BSKTRT
  • SC121ULTRT vs SC189AULTRT
  • SC121ULTRT vs SC189ASKTRT
  • SC121ULTRT vs SC186ULTRT
  • SC121ULTRT vs SC185QULTRT
  • SC121ULTRT vs SC185LULTRT
  • SC121ULTRT vs SC185JULTRT
  • SC121ULTRT vs SC185HULTRT
  • SC121ULTRT vs SC185EULTRT
  • SC121ULTRT vs SC185BULTRT
  • SC121ULTRT vs SC183CULTRT
  • SC121ULTRT vs SC174MLTRT
  • SC121ULTRT vs SC173MLTRT
  • SC121ULTRT vs SC173AMLTRT
  • SC121ULTRT vs SC172MLTRT
  • SC121ULTRT vs SC171MLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.