SC190BIMLTRT
SC190BIMLTRT
Obsolete
Description:  IC REG BUCK PROG 300MA 10MLP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 14400
SC190BIMLTRT vs SC189CULTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V, 1.2V, 1.5V, 1.8V
1.2V
Voltage - Output (Max)
-
-
Current - Output
300mA
1.5A
Frequency - Switching
1MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
6-UFDFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
6-MLPD-UT (2x2)