Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC190BIMLTRT
SC190BIMLTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 300MA 10MLP
Manufacturer:
Semtech Corporation
Datasheet:
SC190BIMLTRT Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC190BIMLTRT Specification
Specification
Part No
SC190BIMLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1V, 1.2V, 1.5V, 1.8V
Voltage - Output (Max)
-
Current - Output
300mA
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
SC190BIMLTRT Related Parts
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC190BIMLTRT Compare Parts
SC190BIMLTRT vs SC197ULTRT
SC190BIMLTRT vs SC196AMLTRT
SC190BIMLTRT vs SC195ULTRT
SC190BIMLTRT vs SC194BMLTRT
SC190BIMLTRT vs SC194AMLTRT
SC190BIMLTRT vs SC192IMLTRT
SC190BIMLTRT vs SC191AWLTRT
SC190BIMLTRT vs SC190CIMLTRT
SC190BIMLTRT vs SC189ZULTRT
SC190BIMLTRT vs SC189ZSKTRT
SC190BIMLTRT vs SC189YSKTRT
SC190BIMLTRT vs SC189VSKTRT
SC190BIMLTRT vs SC189TULTRT
SC190BIMLTRT vs SC189NULTRT
SC190BIMLTRT vs SC189LULTRT
SC190BIMLTRT vs SC189LSKTRT
SC190BIMLTRT vs SC189HULTRT
SC190BIMLTRT vs SC189HSKTRT
SC190BIMLTRT vs SC189FULTRT
SC190BIMLTRT vs SC189EULTRT
SC190BIMLTRT vs SC189CULTRT
SC190BIMLTRT vs SC189CSKTRT
SC190BIMLTRT vs SC189BULTRT
SC190BIMLTRT vs SC189BSKTRT
SC190BIMLTRT vs SC189AULTRT
SC190BIMLTRT vs SC189ASKTRT
SC190BIMLTRT vs SC186ULTRT
SC190BIMLTRT vs SC185QULTRT
SC190BIMLTRT vs SC185LULTRT
SC190BIMLTRT vs SC185JULTRT
SC190BIMLTRT vs SC185HULTRT
SC190BIMLTRT vs SC185EULTRT
SC190BIMLTRT vs SC185BULTRT
SC190BIMLTRT vs SC183CULTRT
SC190BIMLTRT vs SC174MLTRT
SC190BIMLTRT vs SC173MLTRT
SC190BIMLTRT vs SC173AMLTRT
SC190BIMLTRT vs SC172MLTRT
SC190BIMLTRT vs SC171MLTRT
SC190BIMLTRT vs SC1462ISKTRT
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund