Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC194AMLTRT
SC194AMLTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 1A 10MLP
Manufacturer:
Semtech Corporation
Datasheet:
SC194AMLTRT Datasheet
History Price: $4.21000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC194AMLTRT vs SC197ULTRT
Part No
SC194AMLTRT
SC197ULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
2
Voltage - Input (Min)
2.7V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.75V, 1.8V, 1.85V, 1.9V
0.8V
Voltage - Output (Max)
-
3.3V
Current - Output
1A
500mA
Frequency - Switching
1MHz
3.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
18-UFQFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
18-MLPQ-UT (2x3)