SC194AMLTRT
SC194AMLTRT
Not For New Designs
Description:  IC REG BUCK PROG 1A 10MLP
Manufacturer:  Semtech Corporation
Datasheet:   SC194AMLTRT Datasheet
History Price: $4.21000
In Stock: 30000
SC194AMLTRT Specification
Specification
Part No
SC194AMLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.75V, 1.8V, 1.85V, 1.9V
Voltage - Output (Max)
-
Current - Output
1A
Frequency - Switching
1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
SC194AMLTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC194AMLTRT Compare Parts
  • SC194AMLTRT vs SC197ULTRT
  • SC194AMLTRT vs SC196AMLTRT
  • SC194AMLTRT vs SC195ULTRT
  • SC194AMLTRT vs SC194BMLTRT
  • SC194AMLTRT vs SC192IMLTRT
  • SC194AMLTRT vs SC191AWLTRT
  • SC194AMLTRT vs SC190CIMLTRT
  • SC194AMLTRT vs SC190BIMLTRT
  • SC194AMLTRT vs SC189ZULTRT
  • SC194AMLTRT vs SC189ZSKTRT
  • SC194AMLTRT vs SC189YSKTRT
  • SC194AMLTRT vs SC189VSKTRT
  • SC194AMLTRT vs SC189TULTRT
  • SC194AMLTRT vs SC189NULTRT
  • SC194AMLTRT vs SC189LULTRT
  • SC194AMLTRT vs SC189LSKTRT
  • SC194AMLTRT vs SC189HULTRT
  • SC194AMLTRT vs SC189HSKTRT
  • SC194AMLTRT vs SC189FULTRT
  • SC194AMLTRT vs SC189EULTRT
  • SC194AMLTRT vs SC189CULTRT
  • SC194AMLTRT vs SC189CSKTRT
  • SC194AMLTRT vs SC189BULTRT
  • SC194AMLTRT vs SC189BSKTRT
  • SC194AMLTRT vs SC189AULTRT
  • SC194AMLTRT vs SC189ASKTRT
  • SC194AMLTRT vs SC186ULTRT
  • SC194AMLTRT vs SC185QULTRT
  • SC194AMLTRT vs SC185LULTRT
  • SC194AMLTRT vs SC185JULTRT
  • SC194AMLTRT vs SC185HULTRT
  • SC194AMLTRT vs SC185EULTRT
  • SC194AMLTRT vs SC185BULTRT
  • SC194AMLTRT vs SC183CULTRT
  • SC194AMLTRT vs SC174MLTRT
  • SC194AMLTRT vs SC173MLTRT
  • SC194AMLTRT vs SC173AMLTRT
  • SC194AMLTRT vs SC172MLTRT
  • SC194AMLTRT vs SC171MLTRT
  • SC194AMLTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund