SC195ULTRT
SC195ULTRT
Not For New Designs
Description:  IC REG BUCK PROG 500MA 8MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC195ULTRT Datasheet
History Price: $1.53000
In Stock: 29200
SC195ULTRT vs SC189NULTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
2V
Voltage - Output (Max)
3.3V
-
Current - Output
500mA
1.5A
Frequency - Switching
3.5MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFQFN
6-UFDFN Exposed Pad
Supplier Device Package
8-MLPQ-UT (1.5x1.5)
6-MLPD-UT (2x2)