SC195ULTRT
SC195ULTRT
Not For New Designs
Description:  IC REG BUCK PROG 500MA 8MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC195ULTRT Datasheet
History Price: $1.53000
In Stock: 29200
SC195ULTRT Specification
Specification
Part No
SC195ULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
3.3V
Current - Output
500mA
Frequency - Switching
3.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFQFN
Supplier Device Package
8-MLPQ-UT (1.5x1.5)
SC195ULTRT Related Parts
SC120SKTRT
SC120SKTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA SOT23
SC120ULTRT
SC120ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC121ULTRT
SC121ULTRT
Semtech Corporation
IC REG BST ADJ/3.3V 900MA 6MLPD
SC122ULTRT
SC122ULTRT
Semtech Corporation
IC REG BOOST 3.3V 350MA 6MLPD
SC1462ISKTRT
SC1462ISKTRT
Semtech Corporation
IC REG CHARGE PUMP 2VIN SOT23
SC171MLTRT
SC171MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 10MLPD
SC172MLTRT
SC172MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 10MLPD
SC173AMLTRT
SC173AMLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC173MLTRT
SC173MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC174MLTRT
SC174MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 4A 10MLPD
SC183CULTRT
SC183CULTRT
Semtech Corporation
IC REG BUCK PROG 2A 16MLPQ
SC185BULTRT
SC185BULTRT
Semtech Corporation
IC REG BUCK 1V 4A 16MLPQ
SC195ULTRT Compare Parts
  • SC195ULTRT vs SC197ULTRT
  • SC195ULTRT vs SC196AMLTRT
  • SC195ULTRT vs SC194BMLTRT
  • SC195ULTRT vs SC194AMLTRT
  • SC195ULTRT vs SC192IMLTRT
  • SC195ULTRT vs SC191AWLTRT
  • SC195ULTRT vs SC190CIMLTRT
  • SC195ULTRT vs SC190BIMLTRT
  • SC195ULTRT vs SC189ZULTRT
  • SC195ULTRT vs SC189ZSKTRT
  • SC195ULTRT vs SC189YSKTRT
  • SC195ULTRT vs SC189VSKTRT
  • SC195ULTRT vs SC189TULTRT
  • SC195ULTRT vs SC189NULTRT
  • SC195ULTRT vs SC189LULTRT
  • SC195ULTRT vs SC189LSKTRT
  • SC195ULTRT vs SC189HULTRT
  • SC195ULTRT vs SC189HSKTRT
  • SC195ULTRT vs SC189FULTRT
  • SC195ULTRT vs SC189EULTRT
  • SC195ULTRT vs SC189CULTRT
  • SC195ULTRT vs SC189CSKTRT
  • SC195ULTRT vs SC189BULTRT
  • SC195ULTRT vs SC189BSKTRT
  • SC195ULTRT vs SC189AULTRT
  • SC195ULTRT vs SC189ASKTRT
  • SC195ULTRT vs SC186ULTRT
  • SC195ULTRT vs SC185QULTRT
  • SC195ULTRT vs SC185LULTRT
  • SC195ULTRT vs SC185JULTRT
  • SC195ULTRT vs SC185HULTRT
  • SC195ULTRT vs SC185EULTRT
  • SC195ULTRT vs SC185BULTRT
  • SC195ULTRT vs SC183CULTRT
  • SC195ULTRT vs SC174MLTRT
  • SC195ULTRT vs SC173MLTRT
  • SC195ULTRT vs SC173AMLTRT
  • SC195ULTRT vs SC172MLTRT
  • SC195ULTRT vs SC171MLTRT
  • SC195ULTRT vs SC1462ISKTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund