SC21150ACSTRT
SC21150ACSTRT
Not For New Designs
Description:  IC REG BUCK ADJ 1.2A 6WLCSP
Manufacturer:  Semtech Corporation
History Price: $0.47600
In Stock: 11200
SC21150ACSTRT vs SC2620SETRT-CO
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.3V
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
5.5V
-
Current - Output
1.2A
-
Frequency - Switching
4MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
6-UFBGA, WLCSP
-
Supplier Device Package
6-WLCSP (1.11x0.75)
-