Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC21150ACSTRT
SC21150ACSTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.2A 6WLCSP
Manufacturer:
Semtech Corporation
Datasheet:
SC21150ACSTRT Datasheet
History Price: $0.47600
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC21150ACSTRT Specification
Specification
Part No
SC21150ACSTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5.5V
Current - Output
1.2A
Frequency - Switching
4MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-UFBGA, WLCSP
Supplier Device Package
6-WLCSP (1.11x0.75)
SC21150ACSTRT Related Parts
SC21152AULTRC
Semtech Corporation
IC REG BUCK ADJ 1.2A 6MLPD
SC220QSTRT
Semtech Corporation
IC REG BUCK ADJ 650MA 8SOIC
SC220STRT
Semtech Corporation
IC REG BUCK ADJ 650MA 8SOIC
SC221ULTRT
Semtech Corporation
IC REG BUCK ADJ 650MA 8MLPD
SC2440ATETRT
Semtech Corporation
IC REG BUCK ADJ 2A DL 16TSSOP
SC2440TETRT
Semtech Corporation
IC REG BUCK ADJ 2A DL 16TSSOP
SC2620SETRT
Semtech Corporation
IC REG BUCK ADJ 2.3A DL 16SOIC
SC283WLTRT
Semtech Corporation
IC REG BUCK PROG 1.8A DL 18MLPQ
SC284AQWLTRT
Semtech Corporation
IC REG BUCK PROG 1.7A DL 20MLPQ
SC284AULTRC
Semtech Corporation
IC REG BUCK PROG 2A DL 20MLPQ
SC284PULTRC
Semtech Corporation
IC REG BUCK PROG 2A DL 20MLPQ
SC284ULTRT
Semtech Corporation
IC REG BUCK PROG 1.8A DL 20MLPQ
SC21150ACSTRT Compare Parts
SC21150ACSTRT vs SC284ULTRT
SC21150ACSTRT vs SC284PULTRC
SC21150ACSTRT vs SC284AULTRC
SC21150ACSTRT vs SC284AQWLTRT
SC21150ACSTRT vs SC283WLTRT
SC21150ACSTRT vs SC2620SETRT
SC21150ACSTRT vs SC2440TETRT
SC21150ACSTRT vs SC2440ATETRT
SC21150ACSTRT vs SC221ULTRT
SC21150ACSTRT vs SC220STRT
SC21150ACSTRT vs SC220QSTRT
SC21150ACSTRT vs SC21152AULTRC
SC21150ACSTRT vs SC284ULTRC
SC21150ACSTRT vs SC284QULTRC
SC21150ACSTRT vs SC283AWLTRT
SC21150ACSTRT vs SC28005ULTRT
SC21150ACSTRT vs SC2620SETRT-CO
SC21150ACSTRT vs SC24243Q-M055QFNR
SC21150ACSTRT vs SC24243Q-M033QFNR
SC21150ACSTRT vs SC24243Q-M025QFNR
SC21150ACSTRT vs SC24243Q-M018QFNR
SC21150ACSTRT vs SC24243Q-M015QFNR
SC21150ACSTRT vs SC24243Q-M000QFNR
SC21150ACSTRT vs SC24243Q
SC21150ACSTRT vs SC24203ACSTRT
SC21150ACSTRT vs SC21213WMLTRC
SC21150ACSTRT vs SC21211UMLTRC
SC21150ACSTRT vs SC21156AQULTRC
SC21150ACSTRT vs SC21156ADQTLTRT
SC21150ACSTRT vs SC21154AULTRC
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.