SC21150ACSTRT
SC21150ACSTRT
Not For New Designs
Description:  IC REG BUCK ADJ 1.2A 6WLCSP
Manufacturer:  Semtech Corporation
History Price: $0.47600
In Stock: 11200
SC21150ACSTRT vs SC284ULTRT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Programmable
Number of Outputs
1
2
Voltage - Input (Min)
2.3V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
3.3V
Current - Output
1.2A
1.8A
Frequency - Switching
4MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
20-VFQFN Exposed Pad
Supplier Device Package
6-WLCSP (1.11x0.75)
20-MLPQ-UT (3x3)