SC2544MLTRT
SC2544MLTRT
Obsolete
Description:  IC REG CTRLR BUCK 24MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC2544MLTRT Datasheet
History Price: Obsolete
In Stock: 800
SC2544MLTRT vs SC2604MSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 28V
4.5V ~ 16V
Frequency - Switching
100kHz ~ 300kHz
400kHz
Duty Cycle (Max)
90%
90%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-MLPQ (4x4)
8-MSOP