SC2544MLTRT
SC2544MLTRT
Obsolete
Description:  IC REG CTRLR BUCK 24MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC2544MLTRT Datasheet
History Price: Obsolete
In Stock: 800
SC2544MLTRT Specification
Specification
Part No
SC2544MLTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 28V
Frequency - Switching
100kHz ~ 300kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-MLPQ (4x4)
SC2544MLTRT Related Parts
SC2434SWTRT
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544TSTRT
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2545MLTRT
SC2545MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544MLTRT Compare Parts
  • SC2544MLTRT vs SC2672STRT
  • SC2544MLTRT vs SC2621STRT
  • SC2544MLTRT vs SC2621IMLTRT
  • SC2544MLTRT vs SC2618SKTRT
  • SC2544MLTRT vs SC2612ESTRT
  • SC2544MLTRT vs SC2608STRT
  • SC2544MLTRT vs SC2608BSTRT
  • SC2544MLTRT vs SC2608ASTRT.P1
  • SC2544MLTRT vs SC2608ASTRT-A0
  • SC2544MLTRT vs SC2608ASTRT
  • SC2544MLTRT vs SC2604MSTRT
  • SC2544MLTRT vs SC2603SKTRT
  • SC2544MLTRT vs SC2603ASKTRT
  • SC2544MLTRT vs SC2602STRT
  • SC2544MLTRT vs SC2602LSTRT
  • SC2544MLTRT vs SC2545TSTRT
  • SC2544MLTRT vs SC2545MLTRT
  • SC2544MLTRT vs SC2544TSTRT
  • SC2544MLTRT vs SC2542TETRT
  • SC2544MLTRT vs SC2450ISWTRT
  • SC2544MLTRT vs SC2447TSTRT
  • SC2544MLTRT vs SC2446ITSTRT
  • SC2544MLTRT vs SC2446AITSTRT
  • SC2544MLTRT vs SC2442ITSTRT
  • SC2544MLTRT vs SC2442HITSTRT
  • SC2544MLTRT vs SC2441ITSTRT
  • SC2544MLTRT vs SC2441ATETRT
  • SC2544MLTRT vs SC2434SWTRT
  • SC2544MLTRT vs SC284PULTRC-A0
  • SC2544MLTRT vs SC284AULTRC-A0
  • SC2544MLTRT vs SC284AQWLTRT-A0
  • SC2544MLTRT vs SC2664MSTRT
  • SC2544MLTRT vs SC2664
  • SC2544MLTRT vs SC2604ULTRT
  • SC2544MLTRT vs SC24613ULTRC
  • SC2544MLTRT vs SC24610ULTRC
  • SC2544MLTRT vs SC2442ITSTR
  • SC2544MLTRT vs SC2442HITSTR
  • SC2544MLTRT vs SC2442H
  • SC2544MLTRT vs SC24413QULTRC
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.