SC2603SKTRT
SC2603SKTRT
Obsolete
Description:  IC REG CTRLR BOOST SOT23-6
Manufacturer:  Semtech Corporation
Datasheet:   SC2603SKTRT Datasheet
History Price: Obsolete
In Stock: 15600
SC2603SKTRT vs SC2608ASTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
5V ~ 16V
4.5V ~ 14V
Frequency - Switching
200kHz
250kHz
Duty Cycle (Max)
95%
85%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Enable, Phase Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SO