☰
SC2608ASTRT
SC2608ASTRT
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2608ASTRT Datasheet
History Price: Obsolete
In Stock: 1840
SC2608ASTRT Specification
Specification
Part No
SC2608ASTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
Frequency - Switching
250kHz
Duty Cycle (Max)
85%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
SC2608ASTRT Related Parts
SC2434SWTRT
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2608ASTRT Compare Parts
  • SC2608ASTRT vs SC2672STRT
  • SC2608ASTRT vs SC2621STRT
  • SC2608ASTRT vs SC2621IMLTRT
  • SC2608ASTRT vs SC2618SKTRT
  • SC2608ASTRT vs SC2612ESTRT
  • SC2608ASTRT vs SC2608STRT
  • SC2608ASTRT vs SC2608BSTRT
  • SC2608ASTRT vs SC2608ASTRT.P1
  • SC2608ASTRT vs SC2608ASTRT-A0
  • SC2608ASTRT vs SC2604MSTRT
  • SC2608ASTRT vs SC2603SKTRT
  • SC2608ASTRT vs SC2603ASKTRT
  • SC2608ASTRT vs SC2602STRT
  • SC2608ASTRT vs SC2602LSTRT
  • SC2608ASTRT vs SC2545TSTRT
  • SC2608ASTRT vs SC2545MLTRT
  • SC2608ASTRT vs SC2544TSTRT
  • SC2608ASTRT vs SC2544MLTRT
  • SC2608ASTRT vs SC2542TETRT
  • SC2608ASTRT vs SC2450ISWTRT
  • SC2608ASTRT vs SC2447TSTRT
  • SC2608ASTRT vs SC2446ITSTRT
  • SC2608ASTRT vs SC2446AITSTRT
  • SC2608ASTRT vs SC2442ITSTRT
  • SC2608ASTRT vs SC2442HITSTRT
  • SC2608ASTRT vs SC2441ITSTRT
  • SC2608ASTRT vs SC2441ATETRT
  • SC2608ASTRT vs SC2434SWTRT
  • SC2608ASTRT vs SC284PULTRC-A0
  • SC2608ASTRT vs SC284AULTRC-A0
  • SC2608ASTRT vs SC284AQWLTRT-A0
  • SC2608ASTRT vs SC2664MSTRT
  • SC2608ASTRT vs SC2664
  • SC2608ASTRT vs SC2604ULTRT
  • SC2608ASTRT vs SC24613ULTRC
  • SC2608ASTRT vs SC24610ULTRC
  • SC2608ASTRT vs SC2442ITSTR
  • SC2608ASTRT vs SC2442HITSTR
  • SC2608ASTRT vs SC2442H
  • SC2608ASTRT vs SC24413QULTRC
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!