Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2604MSTRT
SC2604MSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 8MSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC2604MSTRT Datasheet
History Price: Obsolete
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC2604MSTRT vs SC2442HITSTR
Part No
SC2604MSTRT
SC2442HITSTR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
4.75V ~ 30V
Frequency - Switching
400kHz
1.1MHz
Duty Cycle (Max)
90%
94%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
24-TSSOP