Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2442HITSTR
SC2442HITSTR
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 24TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC2442HITSTR Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC2442HITSTR Specification
Specification
Part No
SC2442HITSTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 30V
Frequency - Switching
1.1MHz
Duty Cycle (Max)
94%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
SC2442HITSTR PDF Datasheet
SC2442HITSTR Datasheet
Click and Download: SC2442HITSTR Datasheet
SC2442HITSTR Related Parts
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442HITSTR Compare Parts
SC2442HITSTR vs SC2672STRT
SC2442HITSTR vs SC2621STRT
SC2442HITSTR vs SC2621IMLTRT
SC2442HITSTR vs SC2618SKTRT
SC2442HITSTR vs SC2612ESTRT
SC2442HITSTR vs SC2608STRT
SC2442HITSTR vs SC2608BSTRT
SC2442HITSTR vs SC2608ASTRT.P1
SC2442HITSTR vs SC2608ASTRT-A0
SC2442HITSTR vs SC2608ASTRT
SC2442HITSTR vs SC2604MSTRT
SC2442HITSTR vs SC2603SKTRT
SC2442HITSTR vs SC2603ASKTRT
SC2442HITSTR vs SC2602STRT
SC2442HITSTR vs SC2602LSTRT
SC2442HITSTR vs SC2545TSTRT
SC2442HITSTR vs SC2545MLTRT
SC2442HITSTR vs SC2544TSTRT
SC2442HITSTR vs SC2544MLTRT
SC2442HITSTR vs SC2542TETRT
SC2442HITSTR vs SC2450ISWTRT
SC2442HITSTR vs SC2447TSTRT
SC2442HITSTR vs SC2446ITSTRT
SC2442HITSTR vs SC2446AITSTRT
SC2442HITSTR vs SC2442ITSTRT
SC2442HITSTR vs SC2442HITSTRT
SC2442HITSTR vs SC2441ITSTRT
SC2442HITSTR vs SC2441ATETRT
SC2442HITSTR vs SC2434SWTRT
SC2442HITSTR vs SC284PULTRC-A0
SC2442HITSTR vs SC284AULTRC-A0
SC2442HITSTR vs SC284AQWLTRT-A0
SC2442HITSTR vs SC2664MSTRT
SC2442HITSTR vs SC2664
SC2442HITSTR vs SC2604ULTRT
SC2442HITSTR vs SC24613ULTRC
SC2442HITSTR vs SC24610ULTRC
SC2442HITSTR vs SC2442ITSTR
SC2442HITSTR vs SC2442H
SC2442HITSTR vs SC24413QULTRC
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.