SC2604MSTRT
SC2604MSTRT
Obsolete
Description:  IC REG CTRLR BOOST 8MSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2604MSTRT Datasheet
History Price: Obsolete
In Stock: 32000
SC2604MSTRT vs SC2544MLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
4.5V ~ 28V
Frequency - Switching
400kHz
100kHz ~ 300kHz
Duty Cycle (Max)
90%
90%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
24-MLPQ (4x4)