☰
SC2672STRT
SC2672STRT
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2672STRT Datasheet
History Price: Obsolete
In Stock: 21980
SC2672STRT vs SC2608ASTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
3V ~ 15V
4.5V ~ 14V
Frequency - Switching
300kHz
250kHz
Duty Cycle (Max)
95%
85%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Power Good, Soft Start
Enable, Phase Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
8-SO