Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC284AULTRC-A0
SC284AULTRC-A0
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG 2A SYNC STEP DOWN 20MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC284AULTRC-A0 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC284AULTRC-A0 vs SC2442HITSTR
Part No
SC284AULTRC-A0
SC2442HITSTR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 30V
Frequency - Switching
-
1.1MHz
Duty Cycle (Max)
-
94%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP