SC4215JSETRT
SC4215JSETRT
Not For New Designs
Description:  IC REG LIN POS ADJ 2A 8SOIC
Manufacturer:  Semtech Corporation
History Price: $1.42310
In Stock: 8400
SC4215JSETRT vs SC4211HSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
0.5V
Voltage - Output (Max)
5.6V
5.5V
Voltage Dropout (Max)
0.4V @ 2A
0.5V @ 1A
Current - Output
2A
1A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
3 mA
3 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Soft Start
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-SOIC, EDP