SC4211HSTRT
SC4211HSTRT
Not For New Designs
Description:  IC REG LIN POS ADJ 1A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4211HSTRT Datasheet
History Price: $1.21500
In Stock: 45200
SC4211HSTRT Specification
Specification
Part No
SC4211HSTRT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.5V
Voltage - Output (Max)
5.5V
Voltage Dropout (Max)
0.5V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
3 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
SC4211HSTRT Related Parts
SC4205IS-1.8TRT
SC4205IS-1.8TRT
Semtech Corporation
IC REG LINEAR 1.8V 1A 8SOIC
SC4205IS-2.5TRT
SC4205IS-2.5TRT
Semtech Corporation
IC REG LINEAR 2.5V 1A 8SOIC
SC4211STRT
SC4211STRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8SOIC
SC4212BMLTRC
SC4212BMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMLTRC
SC4212LMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212LMMLTRC
SC4212LMMLTRC
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4212MLTRT
SC4212MLTRT
Semtech Corporation
IC REG LIN POS ADJ 1A 8MLPD
SC4213HSTRT
SC4213HSTRT
Semtech Corporation
IC REG LIN POS ADJ 500MA 8SOIC
SC4215ASTRT
SC4215ASTRT
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC
SC4215HSETRC
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4215HSETRC-A0
SC4215HSETRC-A0
Semtech Corporation
IC REG LINEAR POS ADJ 2A 8SOIC
SC4215HSETRT
SC4215HSETRT
Semtech Corporation
IC REG LIN POS ADJ 2A 8SOIC
SC4211HSTRT Compare Parts
  • SC4211HSTRT vs SC4216STRT
  • SC4211HSTRT vs SC4216HSETRT
  • SC4211HSTRT vs SC4215NSETRT
  • SC4211HSTRT vs SC4215JSETRT
  • SC4211HSTRT vs SC4215ISTRT
  • SC4211HSTRT vs SC4215ISTR-SW
  • SC4211HSTRT vs SC4215HSETRT
  • SC4211HSTRT vs SC4215HSETRC-A0
  • SC4211HSTRT vs SC4215HSETRC
  • SC4211HSTRT vs SC4215ASTRT
  • SC4211HSTRT vs SC4213HSTRT
  • SC4211HSTRT vs SC4212MLTRT
  • SC4211HSTRT vs SC4212LMMLTRC
  • SC4211HSTRT vs SC4212LMLTRC
  • SC4211HSTRT vs SC4212BMLTRC
  • SC4211HSTRT vs SC4211STRT
  • SC4211HSTRT vs SC4205IS-2.5TRT
  • SC4211HSTRT vs SC4205IS-1.8TRT
  • SC4211HSTRT vs SC4217MTRT-A0
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase