Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4501MSETRT
SC4501MSETRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJUSTABLE 2A 8MSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC4501MSETRT Datasheet
History Price: Obsolete
In Stock: 2480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC4501MSETRT vs SC4560BTSKTRT
Part No
SC4501MSETRT
SC4560BTSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost, Flyback, SEPIC
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
1.4V
-
Voltage - Input (Max)
16V
-
Voltage - Output (Min/Fixed)
1.4V
-
Voltage - Output (Max)
32V
-
Current - Output
2A (Switch)
-
Frequency - Switching
1.5MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
-
Supplier Device Package
8-MSOP-EP
-