☰
SC4560BTSKTRT
SC4560BTSKTRT
Obsolete
Description:  IC REGULATOR SWITCHING SOT23-5
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 18560
SC4560BTSKTRT Specification
Specification
Part No
SC4560BTSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SC4560BTSKTRT Related Parts
SC401BMLTRT
SC401BMLTRT
Semtech Corporation
IC REG BUCK ADJ 15A 32MLPQ
SC410MLTRT
SC410MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC4501MLTRT
SC4501MLTRT
Semtech Corporation
IC REG BOOST ADJ 2A 10MLPD
SC4501MSETRT
SC4501MSETRT
Semtech Corporation
IC REG BOOST ADJUSTABLE 2A 8MSOP
SC4502HMLTRT
SC4502HMLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4502MLTRT
SC4502MLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4503TSKTRT
SC4503TSKTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A TSOT23-5
SC4503WLTRT
SC4503WLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 8MLPD
SC4505MLTRT
SC4505MLTRT
Semtech Corporation
IC REG BOOST ADJ 700MA 16MLPQ
SC4517AIMSTRT
SC4517AIMSTRT
Semtech Corporation
IC REG BUCK ADJ 1.5A 8MSOP
SC4518HSETRT
SC4518HSETRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4518ISTRT
SC4518ISTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4560BTSKTRT Compare Parts
  • SC4560BTSKTRT vs SC4626LSKTRT
  • SC4560BTSKTRT vs SC4626HSKTRT
  • SC4560BTSKTRT vs SC4626FSKTRT
  • SC4560BTSKTRT vs SC4626ESKTRT
  • SC4560BTSKTRT vs SC4626CSKTRT
  • SC4560BTSKTRT vs SC4626ASKTRT
  • SC4560BTSKTRT vs SC4624MLTRT
  • SC4560BTSKTRT vs SC4624AMLTRT
  • SC4560BTSKTRT vs SC4620MLTRT
  • SC4560BTSKTRT vs SC4530WLTRT
  • SC4560BTSKTRT vs SC4525FSETRT
  • SC4560BTSKTRT vs SC4525ESETRT-A0
  • SC4560BTSKTRT vs SC4525ESETRT
  • SC4560BTSKTRT vs SC4525EMSETRT-01
  • SC4560BTSKTRT vs SC4525DSETRT
  • SC4560BTSKTRT vs SC4525CSETRT-A0
  • SC4560BTSKTRT vs SC4525CSETRT
  • SC4560BTSKTRT vs SC4525ASETRT
  • SC4560BTSKTRT vs SC4524SETRT
  • SC4560BTSKTRT vs SC4524FSETRT
  • SC4560BTSKTRT vs SC4524ESETRT
  • SC4560BTSKTRT vs SC4524DSETRT
  • SC4560BTSKTRT vs SC4524CSETRT
  • SC4560BTSKTRT vs SC4524BSETRT
  • SC4560BTSKTRT vs SC4524ASETRT
  • SC4560BTSKTRT vs SC4521SETRT-A0
  • SC4560BTSKTRT vs SC4521SETRT
  • SC4560BTSKTRT vs SC4520SETRT
  • SC4560BTSKTRT vs SC4519STRT
  • SC4560BTSKTRT vs SC4519HSETRT
  • SC4560BTSKTRT vs SC4519ASETRT
  • SC4560BTSKTRT vs SC4518ISTRT
  • SC4560BTSKTRT vs SC4518HSETRT
  • SC4560BTSKTRT vs SC4517AIMSTRT
  • SC4560BTSKTRT vs SC4505MLTRT
  • SC4560BTSKTRT vs SC4503WLTRT
  • SC4560BTSKTRT vs SC4503TSKTRT
  • SC4560BTSKTRT vs SC4502MLTRT
  • SC4560BTSKTRT vs SC4502HMLTRT
  • SC4560BTSKTRT vs SC4501MSETRT
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description