Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
3V ~ 30V
4.26V ~ 16V
Frequency - Switching
-
50kHz ~ 1MHz
Synchronous Rectifier
Yes
No
Control Features
-
Current Limit, Frequency Control
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
38-TSSOP
10-MSOP