SC4808B-1MSTRT
SC4808B-1MSTRT
Obsolete
Description:  IC REG CTRLR MULT TOP 10MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 23200
SC4808B-1MSTRT Specification
Specification
Part No
SC4808B-1MSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.26V ~ 16V
Frequency - Switching
50kHz ~ 1MHz
Duty Cycle (Max)
49%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
SC4808B-1MSTRT Related Parts
SC412AMLTRT
SC412AMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16MLP
SC419ULTRT
SC419ULTRT
Semtech Corporation
IC REG CTRLR BUCK 20MLPQ
SC4201IMSTRT
SC4201IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 8MSOP
SC4510
SC4510
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTR
SC4510ITSTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTRT
SC4510ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC453TSTRT
SC453TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC4603IMSTRT
SC4603IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC4614MSTRT
SC4614MSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC461ULTRT
SC461ULTRT
Semtech Corporation
IC REGULATOR BUCK 20-MLPQ
SC470IMLTRT
SC470IMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16-MLPQ
SC470ITSTRT
SC470ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 14TSSOP
SC4808B-1MSTRT Compare Parts
  • SC4808B-1MSTRT vs SC4911IMSTRT
  • SC4808B-1MSTRT vs SC4905AIMSTRT
  • SC4808B-1MSTRT vs SC4812STRT
  • SC4808B-1MSTRT vs SC4810EIMLTRT
  • SC4808B-1MSTRT vs SC4810DITSTRT
  • SC4808B-1MSTRT vs SC4810DIMLTRT
  • SC4808B-1MSTRT vs SC4810CITSTRT
  • SC4808B-1MSTRT vs SC4810CIMLTRT
  • SC4808B-1MSTRT vs SC4810BITSTRT
  • SC4808B-1MSTRT vs SC4810BIMLTRT
  • SC4808B-1MSTRT vs SC4809AIMSTRT
  • SC4808B-1MSTRT vs SC4808CMSTRT
  • SC4808B-1MSTRT vs SC4808BIMSTRT
  • SC4808B-1MSTRT vs SC4808B-2MSTRT
  • SC4808B-1MSTRT vs SC470ITSTRT
  • SC4808B-1MSTRT vs SC470IMLTRT
  • SC4808B-1MSTRT vs SC461ULTRT
  • SC4808B-1MSTRT vs SC4614MSTRT
  • SC4808B-1MSTRT vs SC4603IMSTRT
  • SC4808B-1MSTRT vs SC453TSTRT
  • SC4808B-1MSTRT vs SC4510ITSTRT
  • SC4808B-1MSTRT vs SC4510ITSTR
  • SC4808B-1MSTRT vs SC4510
  • SC4808B-1MSTRT vs SC4201IMSTRT
  • SC4808B-1MSTRT vs SC419ULTRT
  • SC4808B-1MSTRT vs SC412AMLTRT
  • SC4808B-1MSTRT vs SC4809CIMSTRT
  • SC4808B-1MSTRT vs SC4612MLTRT
  • SC4808B-1MSTRT vs SC4612HMLTRT
  • SC4808B-1MSTRT vs SC450ITSTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!