☰
SC4524SETRT
SC4524SETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4524SETRT Datasheet
History Price: Obsolete
In Stock: 44240
SC4524SETRT vs SC4524CSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.8V
3V
Voltage - Input (Max)
30V
28V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
27V
26.88V
Current - Output
2A
2A
Frequency - Switching
1.4MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-SOIC, EDP