☰
SC4524SETRT
SC4524SETRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4524SETRT Datasheet
History Price: Obsolete
In Stock: 4220
SC4524SETRT Specification
Specification
Part No
SC4524SETRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.8V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
27V
Current - Output
2A
Frequency - Switching
1.4MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
SC4524SETRT PDF Datasheet
SC4524SETRT Related Parts
SC401BMLTRT
SC401BMLTRT
Semtech Corporation
IC REG BUCK ADJ 15A 32MLPQ
SC410MLTRT
SC410MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC4501MLTRT
SC4501MLTRT
Semtech Corporation
IC REG BOOST ADJ 2A 10MLPD
SC4501MSETRT
SC4501MSETRT
Semtech Corporation
IC REG BOOST ADJUSTABLE 2A 8MSOP
SC4502HMLTRT
SC4502HMLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4502MLTRT
SC4502MLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4503TSKTRT
SC4503TSKTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A TSOT23-5
SC4503WLTRT
SC4503WLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 8MLPD
SC4505MLTRT
SC4505MLTRT
Semtech Corporation
IC REG BOOST ADJ 700MA 16MLPQ
SC4517AIMSTRT
SC4517AIMSTRT
Semtech Corporation
IC REG BUCK ADJ 1.5A 8MSOP
SC4518HSETRT
SC4518HSETRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4518ISTRT
SC4518ISTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4524SETRT Compare Parts
  • SC4524SETRT vs SC4626LSKTRT
  • SC4524SETRT vs SC4626HSKTRT
  • SC4524SETRT vs SC4626FSKTRT
  • SC4524SETRT vs SC4626ESKTRT
  • SC4524SETRT vs SC4626CSKTRT
  • SC4524SETRT vs SC4626ASKTRT
  • SC4524SETRT vs SC4624MLTRT
  • SC4524SETRT vs SC4624AMLTRT
  • SC4524SETRT vs SC4620MLTRT
  • SC4524SETRT vs SC4530WLTRT
  • SC4524SETRT vs SC4525FSETRT
  • SC4524SETRT vs SC4525ESETRT-A0
  • SC4524SETRT vs SC4525ESETRT
  • SC4524SETRT vs SC4525EMSETRT-01
  • SC4524SETRT vs SC4525DSETRT
  • SC4524SETRT vs SC4525CSETRT-A0
  • SC4524SETRT vs SC4525CSETRT
  • SC4524SETRT vs SC4525ASETRT
  • SC4524SETRT vs SC4524FSETRT
  • SC4524SETRT vs SC4524ESETRT
  • SC4524SETRT vs SC4524DSETRT
  • SC4524SETRT vs SC4524CSETRT
  • SC4524SETRT vs SC4524BSETRT
  • SC4524SETRT vs SC4524ASETRT
  • SC4524SETRT vs SC4521SETRT-A0
  • SC4524SETRT vs SC4521SETRT
  • SC4524SETRT vs SC4520SETRT
  • SC4524SETRT vs SC4519STRT
  • SC4524SETRT vs SC4519HSETRT
  • SC4524SETRT vs SC4519ASETRT
  • SC4524SETRT vs SC4518ISTRT
  • SC4524SETRT vs SC4518HSETRT
  • SC4524SETRT vs SC4517AIMSTRT
  • SC4524SETRT vs SC4505MLTRT
  • SC4524SETRT vs SC4503WLTRT
  • SC4524SETRT vs SC4503TSKTRT
  • SC4524SETRT vs SC4502MLTRT
  • SC4524SETRT vs SC4502HMLTRT
  • SC4524SETRT vs SC4501MSETRT
  • SC4524SETRT vs SC4501MLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.