Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4626CSKTRT
SC4626CSKTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 1.2V 1A SOT23-5
Manufacturer:
Semtech Corporation
Datasheet:
SC4626CSKTRT Datasheet
History Price: $0.50400
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC4626CSKTRT vs SC4517AIMSTRT
Part No
SC4626CSKTRT
SC4517AIMSTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
3V
Voltage - Input (Max)
5.5V
16V
Voltage - Output (Min/Fixed)
1.2V
1.2V
Voltage - Output (Max)
-
14.4V
Current - Output
1A
1.5A
Frequency - Switching
2.5MHz
1.25MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
8-MSOP