SC4626CSKTRT
SC4626CSKTRT
Not For New Designs
Description:  IC REG BUCK 1.2V 1A SOT23-5
Manufacturer:  Semtech Corporation
History Price: $0.50400
In Stock: 3600
SC4626CSKTRT Specification
Specification
Part No
SC4626CSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Current - Output
1A
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SC4626CSKTRT Related Parts
SC401BMLTRT
SC401BMLTRT
Semtech Corporation
IC REG BUCK ADJ 15A 32MLPQ
SC410MLTRT
SC410MLTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 3A 10MLPD
SC4501MLTRT
SC4501MLTRT
Semtech Corporation
IC REG BOOST ADJ 2A 10MLPD
SC4501MSETRT
SC4501MSETRT
Semtech Corporation
IC REG BOOST ADJUSTABLE 2A 8MSOP
SC4502HMLTRT
SC4502HMLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4502MLTRT
SC4502MLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 10MLPD
SC4503TSKTRT
SC4503TSKTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A TSOT23-5
SC4503WLTRT
SC4503WLTRT
Semtech Corporation
IC REG BOOST ADJ 1.4A 8MLPD
SC4505MLTRT
SC4505MLTRT
Semtech Corporation
IC REG BOOST ADJ 700MA 16MLPQ
SC4517AIMSTRT
SC4517AIMSTRT
Semtech Corporation
IC REG BUCK ADJ 1.5A 8MSOP
SC4518HSETRT
SC4518HSETRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4518ISTRT
SC4518ISTRT
Semtech Corporation
IC REG BUCK ADJUSTABLE 2A 8SOIC
SC4626CSKTRT Compare Parts
  • SC4626CSKTRT vs SC4626LSKTRT
  • SC4626CSKTRT vs SC4626HSKTRT
  • SC4626CSKTRT vs SC4626FSKTRT
  • SC4626CSKTRT vs SC4626ESKTRT
  • SC4626CSKTRT vs SC4626ASKTRT
  • SC4626CSKTRT vs SC4624MLTRT
  • SC4626CSKTRT vs SC4624AMLTRT
  • SC4626CSKTRT vs SC4620MLTRT
  • SC4626CSKTRT vs SC4530WLTRT
  • SC4626CSKTRT vs SC4525FSETRT
  • SC4626CSKTRT vs SC4525ESETRT-A0
  • SC4626CSKTRT vs SC4525ESETRT
  • SC4626CSKTRT vs SC4525EMSETRT-01
  • SC4626CSKTRT vs SC4525DSETRT
  • SC4626CSKTRT vs SC4525CSETRT-A0
  • SC4626CSKTRT vs SC4525CSETRT
  • SC4626CSKTRT vs SC4525ASETRT
  • SC4626CSKTRT vs SC4524SETRT
  • SC4626CSKTRT vs SC4524FSETRT
  • SC4626CSKTRT vs SC4524ESETRT
  • SC4626CSKTRT vs SC4524DSETRT
  • SC4626CSKTRT vs SC4524CSETRT
  • SC4626CSKTRT vs SC4524BSETRT
  • SC4626CSKTRT vs SC4524ASETRT
  • SC4626CSKTRT vs SC4521SETRT-A0
  • SC4626CSKTRT vs SC4521SETRT
  • SC4626CSKTRT vs SC4520SETRT
  • SC4626CSKTRT vs SC4519STRT
  • SC4626CSKTRT vs SC4519HSETRT
  • SC4626CSKTRT vs SC4519ASETRT
  • SC4626CSKTRT vs SC4518ISTRT
  • SC4626CSKTRT vs SC4518HSETRT
  • SC4626CSKTRT vs SC4517AIMSTRT
  • SC4626CSKTRT vs SC4505MLTRT
  • SC4626CSKTRT vs SC4503WLTRT
  • SC4626CSKTRT vs SC4503TSKTRT
  • SC4626CSKTRT vs SC4502MLTRT
  • SC4626CSKTRT vs SC4502HMLTRT
  • SC4626CSKTRT vs SC4501MSETRT
  • SC4626CSKTRT vs SC4501MLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.