Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC4808B-1MSTRT
SC4808B-1MSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 10MSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC4808B-1MSTRT Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC4808B-1MSTRT vs SC4201IMSTRT
Part No
SC4808B-1MSTRT
SC4201IMSTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Buck
Number of Outputs
1
4
Output Phases
1
4
Voltage - Supply (Vcc/Vdd)
4.26V ~ 16V
3V ~ 6V
Frequency - Switching
50kHz ~ 1MHz
-
Duty Cycle (Max)
49%
-
Synchronous Rectifier
No
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
8-MSOP